MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF480-10B48R2

Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet
Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) - LIF480-10B48R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W)
LIF480-10B48R2
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF480-10B48R2
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LIF480-10B48R2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LIF480-10B48R2-ND
Industrial, DIN Rail Power Supplies 2725-LIF480-10B48R2-ND
AC/DC DIN RAIL SUPPLY 48V 480W

AC/DC DIN RAIL SUPPLY 48V 480W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LIF480-10B48R2 2725-LIF480-10B48R2-ND
Product Name AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) Industrial, DIN Rail Power Supplies
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Power 480 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details