MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for RS-232, RS-422, and RS-485 Interfaces
RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more
| Product Name | Notes |
|---|---|
| MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields... | |
| MORNSUN RS 232 transceiver modules is designed by RS 232 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one... | |
| MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one... |