MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Voltage and Potential Transformers

Voltage and potential transformers are used to measure voltage (potential). The secondary voltage is substantially proportional to the primary voltage and differs from it in phase by an angle that is approximately zero.
Voltage and Potential Transformers: Learn more

Product Name Notes
AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply...
DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up...