MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI100-20B12PR2

Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet
Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) - LI100-20B12PR2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W)
LI100-20B12PR2
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI100-20B12PR2
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability.

These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LI100-20B12PR2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LI100-20B12PR2-ND
Industrial, DIN Rail Power Supplies 2725-LI100-20B12PR2-ND
AC/DC DIN RAIL SUPPLY 12V 90W

AC/DC DIN RAIL SUPPLY 12V 90W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LI100-20B12PR2 2725-LI100-20B12PR2-ND
Product Name AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) Industrial, DIN Rail Power Supplies
Type AC/DC Converter 1
Regulatory Compliance CE ROHS COMP
DC Output Voltage 12.0 volts
DC Output Power 90 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1760-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6700 amps
View Details
3 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details