MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM100-20B12

Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet
Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) - LM100-20B12 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W)
LM100-20B12
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM100-20B12
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM100-20B12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM100-20B12-ND
AC DC Converters 2725-LM100-20B12-ND
Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM100-20B12 2725-LM100-20B12-ND
Product Name AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, UL, CB, CCC ROHS COMP
DC Output Power 102 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1152-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
3 suppliers
Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details