MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
| Product Name | Notes |
|---|---|
| AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply... | |
| Current Transformer | |
| DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up... |