MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI100-20B24PR2

Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet
Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) - LI100-20B24PR2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W)
LI100-20B24PR2
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI100-20B24PR2
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability.

These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LI100-20B24PR2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LI100-20B24PR2-ND
Industrial, DIN Rail Power Supplies 2725-LI100-20B24PR2-ND
AC/DC DIN RAIL SUPPLY 24V 101W

AC/DC DIN RAIL SUPPLY 24V 101W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LI100-20B24PR2 2725-LI100-20B24PR2-ND
Product Name AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) Industrial, DIN Rail Power Supplies
Type AC/DC Converter 1
Regulatory Compliance CE ROHS COMP
DC Output Voltage 24.0 volts
DC Output Power 101 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details