The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability.
These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
AC/DC DIN RAIL SUPPLY 12V 24W
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LI30-20B12PR2 | 2725-LI30-20B12PR2-ND |
| Product Name | AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) | Industrial, DIN Rail Power Supplies |
| Type | AC/DC Converter | 1 |
| Regulatory Compliance | CE | ROHS COMP |
| DC Output Voltage | 12.0 volts | |
| DC Output Power | 24 watts | |
| Number of Outputs | 1 # |