MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM15-23B05

Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet
Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) - LM15-23B05 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W)
LM15-23B05
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM15-23B05
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM15-23B05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM15-23B05-ND
AC DC Converters 2725-LM15-23B05-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM15-23B05 2725-LM15-23B05-ND
Product Name AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CCC, UL
DC Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC Power Supplies, SGX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
DC Output Power 5000 to 30000 watts
View Details