MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Voltage Regulators

Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more

Product Name Notes
MORNSUN K12T series POL power supply is 6A/10A/16A non-isolated switching regulator. The output voltage is accurately adjustable from 0.75V to 5.0V, and the product is featured with high efficiency, fast...
Mornsun KM series is a control module specially designed for contactor. It only needs one coil and is compatible with many contactor models. It features low power consumption, low delay,...
Mornsun redundancy module features wide input voltage range, wide operating temperature, cost-effective, high efficiency and high reliability. It offers excellent EMC performance and meet IEC/EN61000-4, CISPR32/EN55032, IEC/EN/UL62368, EN61558, EN60335 standards...
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%.