The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions.
The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LM100-22B36 |
| Product Name | AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) |
| Technology | Switching Power Supply |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Regulatory Compliance | CE, UL, CB, CCC |
| DC Output Power | 101 watts |