MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM350-10B36

Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet
Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) - LM350-10B36 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W)
LM350-10B36
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM350-10B36
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM350-10B36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM350-10B36-ND
AC DC Converters 2725-LM350-10B36-ND
Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 36V 9.7A 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 373 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM350-10B36 2725-LM350-10B36-ND
Product Name AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CQC, UL, CB ROHS COMP
DC Output Power 349 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 12220693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details