MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM350-12B48

Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Datasheet
Description
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) - LM350-12B48 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W)
LM350-12B48
AC/DC - Enclosed SMPS, 264VAC input LM (35-600W) LM350-12B48
The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions. The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be used for either AC or DC input. Besides high efficiency and low consumption, they are also with safety isolation and high reliability, all of which make them the high cos-effective solutions.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart home and other fields.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Power Supplies
Product Number LM350-12B48
Product Name AC/DC - Enclosed SMPS, 264VAC input LM (35-600W)
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CQC, UL, CB
DC Output Power 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details