DINRAIL AC DC CONVERTER 240W 1 O
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2725-LIMF240-23B24-EX-ND |
| Product Name | Industrial, DIN Rail Power Supplies |
| Type | 1 |
| Features | Power Factor Correction |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |