MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Digital Isolator Ics adopt isolating CMOS to provide high electromagnetic immunity and low emissions at low-power consumption. Isolator data channels are independent and different models have different transmission directions with... | |
| MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side... | |
| Mornsun output isolation amplifiers are analog signal conversion modules with incoming current/voltage signal input which is transformed into isolated current/voltage signal output. This type of signal conditioner module has in... | |
| Mornsun signal isolators isolate the electrical devices which connect the instruments in industrial fields with the control room. They isolate between the input power and output power, input signal and... | |
| Mornsun two-wire isolation amplifiers are voltage input and two-wire current output loop power collection signal conditioning modules. The module powering the front-end equipment through the back-stage current loop collection mode... |