MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Product Name Notes
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The...
MORNSUN controller start-up Ic can operate with an input voltage range including 4~85VDC, 40VDC~700VDC and 40VDC~5000VDC. The output is a constant charging current into the bypass capacitor of the switching...
MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields...
MORNSUN RS 232 transceiver modules is designed by RS 232 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one...
MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one...