MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF240-10B24R2

Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet
Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) - LIF240-10B24R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W)
LIF240-10B24R2
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF240-10B24R2
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LIF240-10B24R2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LIF240-10B24R2-ND
Industrial, DIN Rail Power Supplies 2725-LIF240-10B24R2-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LIF240-10B24R2 2725-LIF240-10B24R2-ND
Product Name AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) Industrial, DIN Rail Power Supplies
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Power 240 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details