The metal DIN rail LI series ac dc power supply with a power range of 75-150W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting(35mm), compact structure and strong anti-interference capability. It is especially suitable for installation in small enclosures and narrow spaces.
These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
AC/DC DIN RAIL SUPPLY 48V 120W
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LI120-20B48R2S | 2725-LI120-20B48R2S-ND |
| Product Name | AC/DC - Enclosed SMPS, Metal DIN Rail LI (75-150W) | Industrial, DIN Rail Power Supplies |
| Technology | Switching Power Supply | |
| Regulatory Compliance | CE | |
| DC Output Voltage | 48.0 volts | |
| DC Output Power | 120 watts | |
| Number of Outputs | 1 # |