MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM15-23B03

Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet
Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) - LM15-23B03 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W)
LM15-23B03
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM15-23B03
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM15-23B03-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM15-23B03-ND
AC DC Converters 2725-LM15-23B03-ND
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM15-23B03 2725-LM15-23B03-ND
Product Name AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CCC, UL ROHS COMP
DC Output Power 9.9 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details