MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI60-20B05PR2

Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet
Description
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) - LI60-20B05PR2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W)
LI60-20B05PR2
AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) LI60-20B05PR2
The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability.

These products are widely used in industrial control equipment, machines, rail transportation, and other industrial equipment in external harsh environments.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LI60-20B05PR2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LI60-20B05PR2-ND
Industrial, DIN Rail Power Supplies 2725-LI60-20B05PR2-ND
AC/DC DIN RAIL SUPPLY 5V 33W

AC/DC DIN RAIL SUPPLY 5V 33W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LI60-20B05PR2 2725-LI60-20B05PR2-ND
Product Name AC/DC - Enclosed SMPS, Plastic DIN Rail LI (30-100W) Industrial, DIN Rail Power Supplies
Type AC/DC Converter 1
Regulatory Compliance CE ROHS COMP
DC Output Voltage 5.0 volts
DC Output Power 32.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details