3.3 Vdc, 0.5 A, 2 W, 36~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDQ2-D48-S3-S |
| Product Name | 2 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 0.5000 amps |