12 Vdc, 1.250 A, 15 W, 9 ~ 36 Vdc
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDQ15-Q24-S12-D |
| Product Name | 15 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 1.25 amps |