CUI Inc. Dc-Dc Converter, 12V, 1.667A; Power Supply Approvals Cui PDQE20-Q24-S12-D

Description
DC-DC CONVERTER, 12V, 1.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 1.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 1.667A; Power Supply Approvals Cui - 13AJ0673 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.667A; Power Supply Approvals Cui
13AJ0673
Dc-Dc Converter, 12V, 1.667A; Power Supply Approvals Cui 13AJ0673
DC-DC CONVERTER, 12V, 1.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AJ0673
Product Name Dc-Dc Converter, 12V, 1.667A; Power Supply Approvals Cui
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details