PDS1-S12-S3-M -- 1 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
1 W Board Mount Isolated DC-DC Converter
PDS1-S12-S3-M
Description
3.3 Vdc, 0.303 A, 1 W
Description
3.3 Vdc, 0.303 A, 1 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PDS1-S12-S3-M |
|
Product Name
|
1 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
3.3 volts
|
|
DC Output Current
|
0.3030 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
0.8400 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
DC Power Supply; AC/DC Converter
Technology
Linear Power Supply
Form Factor
Wall Mount
View Details