5/-5 Vdc, 1/-1 A, 10 W, 18 ~ 75 Vdc
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDQ10-Q48-D5-D |
| Product Name | 10 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 5.0 volts |
| DC Output Current | 1 amps |