15/-15 Vdc, 1/-1.0 A, 30 W, 9 ~ 36 Vdc
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDQ30-Q24-D15-D |
| Product Name | 30 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 1 amps |