PDS1-S5-S3-M -- 1 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
1 W Board Mount Isolated DC-DC Converter
PDS1-S5-S3-M
Description
3.3 Vdc, 0.303 A, 1 W
Description
3.3 Vdc, 0.303 A, 1 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PDS1-S5-S3-M |
|
Product Name
|
1 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
3.3 volts
|
|
DC Output Current
|
0.3030 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
125.0 volts
DC Output Voltage
24.0 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Form Factor
Board Mount
Operating Temperature
-25 C (-13 F)
Regulatory Compliance
RoHS Compliant
View Details