CUI Inc. Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Cui PDQE20-Q24-S3-D

Description
DC-DC CONVERTER, 3.3V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Cui - 13AJ0676 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Cui
13AJ0676
Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Cui 13AJ0676
DC-DC CONVERTER, 3.3V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:24.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AJ0676
Product Name Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Cui
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 176131339 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details