OPER. TEMP. RANGE: -10°F to +175°F.
QUIK KLIPSä are made from a strong yet resilient gray PVC material. They are elastic enough to accept bundles of wire, cable, tubing, pipe, etc., yet they are strong, & will hold these types of loads firmly and securely in position. They are easy to mount. All that is needed is a clean, dry, smooth surface. Just peel off the protective backing and press in place. Allow a few seconds for the adhesive backing to set. No nails, screws, staples, rivets, etc. are needed. Apply to a clean, dry and smooth surface, in ambiant temperatures.
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | 420 / 430 / 440 / 445 |
| Product Name | Quik Klip Adhesive Backed Fastening Device |
| Material | PVC |