Walter Surface Technologies Alkaline Cleaner and Degreaser ALUSTAR 200™

Description
Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable up to 1:200 Built-in corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Phosphate-free, silicate-free, VOC-free Low residue Biodegradable MATERIALS Galvanized material Aluminum & non-ferrous metals Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning
Datasheet
Description
Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable up to 1:200 Built-in corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Phosphate-free, silicate-free, VOC-free Low residue Biodegradable MATERIALS Galvanized material Aluminum & non-ferrous metals Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Cleaner and Degreaser - ALUSTAR 200™ - Walter Surface Technologies
Windsor, CT, USA
Alkaline Cleaner and Degreaser
ALUSTAR 200™
Alkaline Cleaner and Degreaser ALUSTAR 200™
Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable up to 1:200 Built-in corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Phosphate-free, silicate-free, VOC-free Low residue Biodegradable MATERIALS Galvanized material Aluminum & non-ferrous metals Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning

Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications.

FEATURES

  • Highly concentrated - dilutable up to 1:200
  • Built-in corrosion inhibitors
  • Low Energy Surfactant Technology cleans at lower temperatures
  • Phosphate-free, silicate-free, VOC-free
  • Low residue
  • Biodegradable

MATERIALS

  • Galvanized material
  • Aluminum & non-ferrous metals
  • Plastic
  • Stainless steel
  • Steel

APPLICATIONS

  • Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks
  • Removing cutting oils after machining
  • Automotive parts cleaning
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Cleaning Agents and Surface Treatments
Product Number ALUSTAR 200™
Product Name Alkaline Cleaner and Degreaser
Type Alkaline; Cleaner; Degreaser; Aqueous; Detergent
Unlock Full Specs
to access all available technical data

Similar Products

All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
Formulations - Applications - Activators - Activator 51 - 305160 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Electronics Cleaners - 315458 - RS Components, Ltd.
Specs
Type Cleaner
Industry Applications Cleaning
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details