Walter Surface Technologies Non-Corrosive Rust Remover BIO-RUST™

Description
BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material Non hazardous—OSHA and WHMIS compliant High workload—can remove 1.0kg (2.2lbs) of iron oxide per 20L (5 gallons) Biodegradable MATERIALS Iron Mild steel Steel APPLICATIONS Removal of rust and other metallic particles We recommend degreasing parts before using BIO-RUST®. Designed for immersion applications only. Parts should be immersed in BIO-RUST® and left to soak at room temperature for at least 30 minutes. Deeply rusted parts may require longer soaking time. After application of BIO-RUST®, rinse parts in water to remove loosened contaminants.
Datasheet
Description
BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material Non hazardous—OSHA and WHMIS compliant High workload—can remove 1.0kg (2.2lbs) of iron oxide per 20L (5 gallons) Biodegradable MATERIALS Iron Mild steel Steel APPLICATIONS Removal of rust and other metallic particles We recommend degreasing parts before using BIO-RUST®. Designed for immersion applications only. Parts should be immersed in BIO-RUST® and left to soak at room temperature for at least 30 minutes. Deeply rusted parts may require longer soaking time. After application of BIO-RUST®, rinse parts in water to remove loosened contaminants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Corrosive Rust Remover - BIO-RUST™ - Walter Surface Technologies
Windsor, CT, USA
Non-Corrosive Rust Remover
BIO-RUST™
Non-Corrosive Rust Remover BIO-RUST™
BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material Non hazardous—OSHA and WHMIS compliant High workload—can remove 1.0kg (2.2lbs) of iron oxide per 20L (5 gallons) Biodegradable MATERIALS Iron Mild steel Steel APPLICATIONS Removal of rust and other metallic particles We recommend degreasing parts before using BIO-RUST®. Designed for immersion applications only. Parts should be immersed in BIO-RUST® and left to soak at room temperature for at least 30 minutes. Deeply rusted parts may require longer soaking time. After application of BIO-RUST®, rinse parts in water to remove loosened contaminants.

BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys.

FEATURES

  • Nonflammable, solvent-free, phosphate-free, VOC-free
  • Neutral range pH, non-caustic and biodegradable
  • Removes rust without attacking surface material
  • Non hazardous—OSHA and WHMIS compliant
  • High workload—can remove 1.0kg (2.2lbs) of iron oxide per 20L (5 gallons)
  • Biodegradable

MATERIALS

  • Iron
  • Mild steel
  • Steel

APPLICATIONS

  • Removal of rust and other metallic particles
  • We recommend degreasing parts before using BIO-RUST®.
  • Designed for immersion applications only. Parts should be immersed in BIO-RUST® and left to soak at room temperature for at least 30 minutes.
  • Deeply rusted parts may require longer soaking time.
  • After application of BIO-RUST®, rinse parts in water to remove loosened contaminants.
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Cleaning Agents and Surface Treatments
Product Number BIO-RUST™
Product Name Non-Corrosive Rust Remover
Type Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
Formulations - Applications - Activators - Activator 47 - 304707 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Soap & Hand Cleaners - 2028548 - RS Components, Ltd.
Specs
Type Cleaner
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details