Alustar 300™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications.
FEATURES
Contains temporary corrosion inhibitors
Demulsifying
Foamless formulations
Highly concentrated: can be applied as low as 0.5%
Low Energy Surfactant Technology
VOC free, Solvent free, Non-Flammable
MATERIALS
Galvanized material
Aluminum & non-ferrous metals
Plastic
Stainless steel
Steel
APPLICATIONS
Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks
Heavy-duty maintenance, repair, and cleaning applications
Alustar 300™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications.
FEATURES
- Contains temporary corrosion inhibitors
- Demulsifying
- Foamless formulations
- Highly concentrated: can be applied as low as 0.5%
- Low Energy Surfactant Technology
- VOC free, Solvent free, Non-Flammable
MATERIALS
- Galvanized material
- Aluminum & non-ferrous metals
- Plastic
- Stainless steel
- Steel
APPLICATIONS
- Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks
- Heavy-duty maintenance, repair, and cleaning applications