Walter Surface Technologies High Strength Stainless Steel Cleaner SURFOX™ Renew

Description
Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel Excellent adhesion to vertical surfaces for optimal contact time Lifts and dissolves light grease, oil and dirt Removes flash rust, mineral deposits on pumps, tanks, heat exchangers Will not attack the material Cleaning of food processing and pharmaceutical equipment Renews and brightens stained, dull and weather exposed decorative finishes Also safe on aluminum, copper and brass Concentrated formula, can be diluted up to 1:40 with water Can be used as an acid wash to remove free iron Water-based, non-flammable Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free TIP: neutralize with SURFOX-N after cleaning
Datasheet
Description
Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel Excellent adhesion to vertical surfaces for optimal contact time Lifts and dissolves light grease, oil and dirt Removes flash rust, mineral deposits on pumps, tanks, heat exchangers Will not attack the material Cleaning of food processing and pharmaceutical equipment Renews and brightens stained, dull and weather exposed decorative finishes Also safe on aluminum, copper and brass Concentrated formula, can be diluted up to 1:40 with water Can be used as an acid wash to remove free iron Water-based, non-flammable Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free TIP: neutralize with SURFOX-N after cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Strength Stainless Steel Cleaner - SURFOX™ Renew - Walter Surface Technologies
Windsor, CT, USA
High Strength Stainless Steel Cleaner
SURFOX™ Renew
High Strength Stainless Steel Cleaner SURFOX™ Renew
Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel Excellent adhesion to vertical surfaces for optimal contact time Lifts and dissolves light grease, oil and dirt Removes flash rust, mineral deposits on pumps, tanks, heat exchangers Will not attack the material Cleaning of food processing and pharmaceutical equipment Renews and brightens stained, dull and weather exposed decorative finishes Also safe on aluminum, copper and brass Concentrated formula, can be diluted up to 1:40 with water Can be used as an acid wash to remove free iron Water-based, non-flammable Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free TIP: neutralize with SURFOX-N after cleaning

Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material.

Features & benefits:

  • Highly concentrated gel-like rust remover for stainless steel
  • Excellent adhesion to vertical surfaces for optimal contact time
  • Lifts and dissolves light grease, oil and dirt
  • Removes flash rust, mineral deposits on pumps, tanks, heat exchangers
  • Will not attack the material
  • Cleaning of food processing and pharmaceutical equipment
  • Renews and brightens stained, dull and weather exposed decorative finishes
  • Also safe on aluminum, copper and brass
  • Concentrated formula, can be diluted up to 1:40 with water
  • Can be used as an acid wash to remove free iron
  • Water-based, non-flammable
  • Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free
  • TIP: neutralize with SURFOX-N after cleaning
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Cleaning Agents and Surface Treatments
Product Number SURFOX™ Renew
Product Name High Strength Stainless Steel Cleaner
Type Strong Acid; Descaler, Deoxidizer or Desmutter; Rust Remover; Cleaner; Degreaser; Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
Formulations - Applications - Activators - Primer 50 - 305007 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Electronics Cleaners - 159321 - RS Components, Ltd.
Specs
Type Cleaner
Industry Applications Electronic
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details