Superior Technical Ceramics Corp. Datasheets for Oxide Ceramics

Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more

Product Name Notes
Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be...
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent...
Made from 96% Alumina Oxide
Made from 99.5% Alumina Oxide
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above.
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 12
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 14
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 15
Rod Tolerance: 1/4" to 1":+1/16",-.000, Over 1": +1/8",-.000, Length: +1/4",-.000.
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must...
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance