Superior Technical Ceramics Corp. Standard Standoff 52816

Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet
Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Standard Standoff
52816
Standard Standoff 52816
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 52816
Product Name Standard Standoff
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Alumina Ceramic Bolt -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details