Superior Technical Ceramics Corp. 96% Alumina Tube 961002

Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet
Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
96% Alumina Tube
961002
96% Alumina Tube 961002
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 961002
Product Name 96% Alumina Tube
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details