Superior Technical Ceramics Corp. Datasheets for Ceramic Sheets and Boards

Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab.
Ceramic Sheets and Boards: Learn more

Product Name Notes
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above.
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 12
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 14
Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 15