Superior Technical Ceramics Corp. Fishspine Bead 65103

Description
Made from 96% Alumina Oxide
Datasheet
Description
Made from 96% Alumina Oxide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Fishspine Bead
65103
Fishspine Bead 65103
Made from 96% Alumina Oxide

Made from 96% Alumina Oxide

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Specialty Ceramics
Product Number 65103
Product Name Fishspine Bead
Composition or ASTM/EN Cement Type  96% Alumina Oxide
Shape / Form Hollow Stock (Tube, Pipe, Column)
Applications Foundry / Metal Processing; Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation
Length 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Guide Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Silicon Nitride; Zirconia
Applications Dielectric
Compressive Strength 362592 to 565644 psi (2.50E6 to 3.90E6 KPa)
View Details
Ceramic Roller for Three Roll Mill -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
Shape / Form Roller / Roll
Applications BuildingConstruction; Corrosion resistant
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details