Superior Technical Ceramics Corp. 96% Alumina Rod 961200

Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet
Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
96% Alumina Rod
961200
96% Alumina Rod 961200
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 961200
Product Name 96% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Alumina Ceramic Disc Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details