Superior Technical Ceramics Corp. Datasheets for Ceramic Tube and Ceramic Rod Products
Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics.
Ceramic Tube and Ceramic Rod Products: Learn more
| Product Name | Notes |
|---|---|
| Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be... | |
| For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent... | |
| Rod Tolerance: 1/4" to 1":+1/16",-.000, Over 1": +1/8",-.000, Length: +1/4",-.000. | |
| Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must... | |
| Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance |