Superior Technical Ceramics Corp. 99.8% Alumina Rod R990008

Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet
Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
99.8% Alumina Rod
R990008
99.8% Alumina Rod R990008
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number R990008
Product Name 99.8% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details