Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
| Superior Technical Ceramics Corp. | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | R990007 |
| Product Name | 99.8% Alumina Rod |
| Material Type | Alumina |