Superior Technical Ceramics Corp. 99.8% Alumina Rod R990009

Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet
Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
99.8% Alumina Rod
R990009
99.8% Alumina Rod R990009
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number R990009
Product Name 99.8% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details