Superior Technical Ceramics Corp. Standard Standoff 50832

Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet
Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Standard Standoff
50832
Standard Standoff 50832
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 50832
Product Name Standard Standoff
Material Type Silicate / Clay; Steatite
Shape / Form Rod; Ferrule / Eyelet
Applications Electronics or semiconductors; HV / Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details