Superior Technical Ceramics Corp. Hex Head Bolt BOLT 6-32 x 3/8

Description
Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of the bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
Datasheet
Description
Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of the bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Hex Head Bolt
BOLT 6-32 x 3/8
Hex Head Bolt BOLT 6-32 x 3/8
Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of the bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.

Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of the bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number BOLT 6-32 x 3/8
Product Name Hex Head Bolt
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details