Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size.
| Superior Technical Ceramics Corp. | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | P99004-x x |
| Product Name | 99.5% Alumina Plate/Disk |
| Material Type | Alumina |