Superior Technical Ceramics Corp. Standard Standoff 52848

Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet
Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Standard Standoff
52848
Standard Standoff 52848
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 52848
Product Name Standard Standoff
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details