Superior Technical Ceramics Corp. Fishspine Bead 65100-1

Description
Made from 99.5% Alumina Oxide
Datasheet
Description
Made from 99.5% Alumina Oxide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Fishspine Bead
65100-1
Fishspine Bead 65100-1
Made from 99.5% Alumina Oxide

Made from 99.5% Alumina Oxide

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Specialty Ceramics
Product Number 65100-1
Product Name Fishspine Bead
Composition or ASTM/EN Cement Type  99.5% Alumina Oxide
Shape / Form Hollow Stock (Tube, Pipe, Column)
Applications Foundry / Metal Processing; Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation
Length 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Zirconium Oxide Ceramics Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Zirconia; Zirconium Phosphate
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details
AlN ceramic substrate 2 -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details