Superior Technical Ceramics Corp. 96% Alumina Rod 961000

Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet
Description
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
96% Alumina Rod
961000
96% Alumina Rod 961000
For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 961000
Product Name 96% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Positioning Pins-Wear Resistant -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
CTE 2.95 to 3 µm/m-C (1.64 to 1.67 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details