Superior Technical Ceramics Corp. Fishspine Bead 65108

Description
Made from 96% Alumina Oxide
Datasheet
Description
Made from 96% Alumina Oxide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Fishspine Bead
65108
Fishspine Bead 65108
Made from 96% Alumina Oxide

Made from 96% Alumina Oxide

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Specialty Ceramics
Product Number 65108
Product Name Fishspine Bead
Composition or ASTM/EN Cement Type  96% Alumina Oxide
Shape / Form Hollow Stock (Tube, Pipe, Column)
Applications Foundry / Metal Processing; Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation
Length 0.2600 inch (6.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Zirconium Oxide Ceramics Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Zirconia; Zirconium Phosphate
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details